Capital Lighting, Inc. SL811363 Mid. Chandeliers-Glass Up 751383

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 14.31 Product Name: Three Light Chandelier UPC: 020389174192 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 14.31 Product Name: Three Light Chandelier UPC: 020389174192 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL811363 Mid. Chandeliers-Glass Up - 751383 - Capital Lighting, Inc.
Columbus, OH, USA
SL811363 Mid. Chandeliers-Glass Up
751383
SL811363 Mid. Chandeliers-Glass Up 751383
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 14.31 Product Name: Three Light Chandelier UPC: 020389174192 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 14.31
Product Name: Three Light Chandelier
UPC: 020389174192
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751383
Product Name SL811363 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details