Capital Lighting, Inc. SL811378 Mid. Chandeliers-Glass Up 751380

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.31 Product Name: Three Light Chandelier UPC: 020389174178 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.31 Product Name: Three Light Chandelier UPC: 020389174178 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL811378 Mid. Chandeliers-Glass Up - 751380 - Capital Lighting, Inc.
Columbus, OH, USA
SL811378 Mid. Chandeliers-Glass Up
751380
SL811378 Mid. Chandeliers-Glass Up 751380
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 14.31 Product Name: Three Light Chandelier UPC: 020389174178 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 14.31
Product Name: Three Light Chandelier
UPC: 020389174178
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751380
Product Name SL811378 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details