Capital Lighting, Inc. SL766278 Bathroom Fixtures-Two Lights 751375

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6.15 Product Name: Two Light Bath Fixture UPC: 020389177049 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6.15 Product Name: Two Light Bath Fixture UPC: 020389177049 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL766278 Bathroom Fixtures-Two Lights - 751375 - Capital Lighting, Inc.
Columbus, OH, USA
SL766278 Bathroom Fixtures-Two Lights
751375
SL766278 Bathroom Fixtures-Two Lights 751375
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6.15 Product Name: Two Light Bath Fixture UPC: 020389177049 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 6.15
Product Name: Two Light Bath Fixture
UPC: 020389177049
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751375
Product Name SL766278 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details