Capital Lighting, Inc. SL766178 Sconces-Single Glass 751370

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.85 Product Name: One Light Bath Fixture UPC: 020389177025 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.85 Product Name: One Light Bath Fixture UPC: 020389177025 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL766178 Sconces-Single Glass - 751370 - Capital Lighting, Inc.
Columbus, OH, USA
SL766178 Sconces-Single Glass
751370
SL766178 Sconces-Single Glass 751370
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 2.85 Product Name: One Light Bath Fixture UPC: 020389177025 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 2.85
Product Name: One Light Bath Fixture
UPC: 020389177025
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751370
Product Name SL766178 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details