Capital Lighting, Inc. SL7977 Exterior -Wall Mount 751368

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.58 Product Name: One Light Outdoor Wall Lantern UPC: 020389147271 Category: Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.58 Product Name: One Light Outdoor Wall Lantern UPC: 020389147271 Category: Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
SL7977 Exterior -Wall Mount - 751368 - Capital Lighting, Inc.
Columbus, OH, USA
SL7977 Exterior -Wall Mount
751368
SL7977 Exterior -Wall Mount 751368
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.58 Product Name: One Light Outdoor Wall Lantern UPC: 020389147271 Category: Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 21.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.58
Product Name: One Light Outdoor Wall Lantern
UPC: 020389147271
Category: Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751368
Product Name SL7977 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details