Capital Lighting, Inc. SL766378 Bathroom Fixtures-Three Lights 751349

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.22 Product Name: Three Light Bath Fixture UPC: 020389177063 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.22 Product Name: Three Light Bath Fixture UPC: 020389177063 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL766378 Bathroom Fixtures-Three Lights - 751349 - Capital Lighting, Inc.
Columbus, OH, USA
SL766378 Bathroom Fixtures-Three Lights
751349
SL766378 Bathroom Fixtures-Three Lights 751349
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 9.22 Product Name: Three Light Bath Fixture UPC: 020389177063 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 9.22
Product Name: Three Light Bath Fixture
UPC: 020389177063
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751349
Product Name SL766378 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details