Capital Lighting, Inc. SL766523 Bathroom Fixtures-Five+Lights 751346

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 14.93 Product Name: Five Light Bath Fixture UPC: 020389177094 Category: Bath Glass: mottled ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 14.93 Product Name: Five Light Bath Fixture UPC: 020389177094 Category: Bath Glass: mottled ivory

Suppliers

Company
Product
Description
Supplier Links
SL766523 Bathroom Fixtures-Five+Lights - 751346 - Capital Lighting, Inc.
Columbus, OH, USA
SL766523 Bathroom Fixtures-Five+Lights
751346
SL766523 Bathroom Fixtures-Five+Lights 751346
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Colonial Bronze Weight: 14.93 Product Name: Five Light Bath Fixture UPC: 020389177094 Category: Bath Glass: mottled ivory

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Colonial Bronze
Weight: 14.93
Product Name: Five Light Bath Fixture
UPC: 020389177094
Category: Bath
Glass: mottled ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751346
Product Name SL766523 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details