Capital Lighting, Inc. SL766478 Bathroom Fixtures-Four Lights 751344

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 12.07 Product Name: Four Light Bath Fixture UPC: 020389177087 Category: Bath Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 12.07 Product Name: Four Light Bath Fixture UPC: 020389177087 Category: Bath Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL766478 Bathroom Fixtures-Four Lights - 751344 - Capital Lighting, Inc.
Columbus, OH, USA
SL766478 Bathroom Fixtures-Four Lights
751344
SL766478 Bathroom Fixtures-Four Lights 751344
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 12.07 Product Name: Four Light Bath Fixture UPC: 020389177087 Category: Bath Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 12.07
Product Name: Four Light Bath Fixture
UPC: 020389177087
Category: Bath
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751344
Product Name SL766478 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details