Capital Lighting, Inc. SL767463 Bathroom Fixtures-Four Lights 751342

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 15.65 Product Name: Four Light Bath Fixture UPC: 020389177919 Category: Bath Glass: warmly aged
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 15.65 Product Name: Four Light Bath Fixture UPC: 020389177919 Category: Bath Glass: warmly aged

Suppliers

Company
Product
Description
Supplier Links
SL767463 Bathroom Fixtures-Four Lights - 751342 - Capital Lighting, Inc.
Columbus, OH, USA
SL767463 Bathroom Fixtures-Four Lights
751342
SL767463 Bathroom Fixtures-Four Lights 751342
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 15.65 Product Name: Four Light Bath Fixture UPC: 020389177919 Category: Bath Glass: warmly aged

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Painted Bronze
Weight: 15.65
Product Name: Four Light Bath Fixture
UPC: 020389177919
Category: Bath
Glass: warmly aged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751342
Product Name SL767463 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details