Capital Lighting, Inc. SL767263 Bathroom Fixtures-Two Lights 751341

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 8.56 Product Name: Two Light Bath Fixture UPC: 020389177902 Category: Bath Glass: warmly aged
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 8.56 Product Name: Two Light Bath Fixture UPC: 020389177902 Category: Bath Glass: warmly aged

Suppliers

Company
Product
Description
Supplier Links
SL767263 Bathroom Fixtures-Two Lights - 751341 - Capital Lighting, Inc.
Columbus, OH, USA
SL767263 Bathroom Fixtures-Two Lights
751341
SL767263 Bathroom Fixtures-Two Lights 751341
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 8.56 Product Name: Two Light Bath Fixture UPC: 020389177902 Category: Bath Glass: warmly aged

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Painted Bronze
Weight: 8.56
Product Name: Two Light Bath Fixture
UPC: 020389177902
Category: Bath
Glass: warmly aged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751341
Product Name SL767263 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details