Capital Lighting, Inc. SL767363 Bathroom Fixtures-Three Lights 751340

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 12.71 Product Name: Three Light Bath Fixture UPC: 020389177896 Category: Bath Glass: warmly aged
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 12.71 Product Name: Three Light Bath Fixture UPC: 020389177896 Category: Bath Glass: warmly aged

Suppliers

Company
Product
Description
Supplier Links
SL767363 Bathroom Fixtures-Three Lights - 751340 - Capital Lighting, Inc.
Columbus, OH, USA
SL767363 Bathroom Fixtures-Three Lights
751340
SL767363 Bathroom Fixtures-Three Lights 751340
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 12.71 Product Name: Three Light Bath Fixture UPC: 020389177896 Category: Bath Glass: warmly aged

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 12.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 12.71
Product Name: Three Light Bath Fixture
UPC: 020389177896
Category: Bath
Glass: warmly aged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751340
Product Name SL767363 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details