Capital Lighting, Inc. SL8003 Mini Chandeliers-Candle 751339

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL8003 Mini Chandeliers-Candle - 751339 - Capital Lighting, Inc.
Columbus, OH, USA
SL8003 Mini Chandeliers-Candle
751339
SL8003 Mini Chandeliers-Candle 751339
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 16.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Brass
Product Name: Five Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751339
Product Name SL8003 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details