Capital Lighting, Inc. SL80131 Mid. Chandeliers-Glass Up 751338

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Polished Brass Product Name: Eight Light Chandelier Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Polished Brass Product Name: Eight Light Chandelier Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL80131 Mid. Chandeliers-Glass Up - 751338 - Capital Lighting, Inc.
Columbus, OH, USA
SL80131 Mid. Chandeliers-Glass Up
751338
SL80131 Mid. Chandeliers-Glass Up 751338
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Polished Brass Product Name: Eight Light Chandelier Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 22.50
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Polished Brass
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751338
Product Name SL80131 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details