Capital Lighting, Inc. SL80111 Mid. Chandeliers-Glass Down 751332

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three Light Chandelier Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three Light Chandelier Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL80111 Mid. Chandeliers-Glass Down - 751332 - Capital Lighting, Inc.
Columbus, OH, USA
SL80111 Mid. Chandeliers-Glass Down
751332
SL80111 Mid. Chandeliers-Glass Down 751332
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 12.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three Light Chandelier Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751332
Product Name SL80111 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details