Capital Lighting, Inc. SL801378 Mid. Chandeliers-Glass Up 751319

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 22.17 Product Name: Eight Light Chandelier UPC: 020389167958 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 22.17 Product Name: Eight Light Chandelier UPC: 020389167958 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL801378 Mid. Chandeliers-Glass Up - 751319 - Capital Lighting, Inc.
Columbus, OH, USA
SL801378 Mid. Chandeliers-Glass Up
751319
SL801378 Mid. Chandeliers-Glass Up 751319
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.50 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 22.17 Product Name: Eight Light Chandelier UPC: 020389167958 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 22.50
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Weight: 22.17
Product Name: Eight Light Chandelier
UPC: 020389167958
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751319
Product Name SL801378 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details