Capital Lighting, Inc. SL801478 Mid. Chandeliers-Glass Up 751316

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.05 Product Name: Three Light Chandelier UPC: 020389167668 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.05 Product Name: Three Light Chandelier UPC: 020389167668 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL801478 Mid. Chandeliers-Glass Up - 751316 - Capital Lighting, Inc.
Columbus, OH, USA
SL801478 Mid. Chandeliers-Glass Up
751316
SL801478 Mid. Chandeliers-Glass Up 751316
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.05 Product Name: Three Light Chandelier UPC: 020389167668 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 12.05
Product Name: Three Light Chandelier
UPC: 020389167668
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751316
Product Name SL801478 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details