Capital Lighting, Inc. SL801563 Mid. Chandeliers-Glass Up 751313

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 17.52 Product Name: Five Light Chandelier UPC: 020389174031 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 17.52 Product Name: Five Light Chandelier UPC: 020389174031 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL801563 Mid. Chandeliers-Glass Up - 751313 - Capital Lighting, Inc.
Columbus, OH, USA
SL801563 Mid. Chandeliers-Glass Up
751313
SL801563 Mid. Chandeliers-Glass Up 751313
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 17.52 Product Name: Five Light Chandelier UPC: 020389174031 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Painted Bronze
Weight: 17.52
Product Name: Five Light Chandelier
UPC: 020389174031
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751313
Product Name SL801563 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details