Capital Lighting, Inc. SL805542 Mid. Chandeliers-Glass Down 751308

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
SL805542 Mid. Chandeliers-Glass Down - 751308 - Capital Lighting, Inc.
Columbus, OH, USA
SL805542 Mid. Chandeliers-Glass Down
751308
SL805542 Mid. Chandeliers-Glass Down 751308
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Product Name: Five Light Chandelier Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 16.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Matte Nickel
Product Name: Five Light Chandelier
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751308
Product Name SL805542 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details