Capital Lighting, Inc. SL801811 Mid. Chandeliers-Glass Down 751307

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Florentine Weight: 16.09 Product Name: Five Light Chandelier UPC: 020389167811 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Florentine Weight: 16.09 Product Name: Five Light Chandelier UPC: 020389167811 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL801811 Mid. Chandeliers-Glass Down - 751307 - Capital Lighting, Inc.
Columbus, OH, USA
SL801811 Mid. Chandeliers-Glass Down
751307
SL801811 Mid. Chandeliers-Glass Down 751307
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Florentine Weight: 16.09 Product Name: Five Light Chandelier UPC: 020389167811 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze Florentine
Weight: 16.09
Product Name: Five Light Chandelier
UPC: 020389167811
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751307
Product Name SL801811 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details