Capital Lighting, Inc. SL861478 Semi-Flush Mts.-Bowl Style 751297

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 9.81 Product Name: Two Light Ceiling Fixture UPC: 020389167729 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 9.81 Product Name: Two Light Ceiling Fixture UPC: 020389167729 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL861478 Semi-Flush Mts.-Bowl Style - 751297 - Capital Lighting, Inc.
Columbus, OH, USA
SL861478 Semi-Flush Mts.-Bowl Style
751297
SL861478 Semi-Flush Mts.-Bowl Style 751297
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 9.81 Product Name: Two Light Ceiling Fixture UPC: 020389167729 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 9.81
Product Name: Two Light Ceiling Fixture
UPC: 020389167729
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751297
Product Name SL861478 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details