Capital Lighting, Inc. SL861822 Large Chandeliers-Glass Shade 751294

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 45.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Sable Bronze Weight: 109.54 Product Name: 18 Light Chandelier UPC: 020389174154 Category: Chandelier Glass: cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 45.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Sable Bronze Weight: 109.54 Product Name: 18 Light Chandelier UPC: 020389174154 Category: Chandelier Glass: cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL861822 Large Chandeliers-Glass Shade - 751294 - Capital Lighting, Inc.
Columbus, OH, USA
SL861822 Large Chandeliers-Glass Shade
751294
SL861822 Large Chandeliers-Glass Shade 751294
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 45.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Sable Bronze Weight: 109.54 Product Name: 18 Light Chandelier UPC: 020389174154 Category: Chandelier Glass: cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 45.00
Bulb
Type: Medium
Qty: 18
Wattage: 40
Finish: Sable Bronze
Weight: 109.54
Product Name: 18 Light Chandelier
UPC: 020389174154
Category: Chandelier
Glass: cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751294
Product Name SL861822 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details