Capital Lighting, Inc. SL861878 Large Chandeliers-Glass Shade 751293

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 45.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Brushed Nickel Weight: 109.54 Product Name: 18 Light Chandelier UPC: 020389174147 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 45.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Brushed Nickel Weight: 109.54 Product Name: 18 Light Chandelier UPC: 020389174147 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL861878 Large Chandeliers-Glass Shade - 751293 - Capital Lighting, Inc.
Columbus, OH, USA
SL861878 Large Chandeliers-Glass Shade
751293
SL861878 Large Chandeliers-Glass Shade 751293
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 45.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Brushed Nickel Weight: 109.54 Product Name: 18 Light Chandelier UPC: 020389174147 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 45.00
Bulb
Type: Medium
Qty: 18
Wattage: 40
Finish: Brushed Nickel
Weight: 109.54
Product Name: 18 Light Chandelier
UPC: 020389174147
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751293
Product Name SL861878 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details