Capital Lighting, Inc. SL861911 Semi-Flush Mts.-Bowl Style 751291

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Florentine Weight: 12.58 Product Name: Two Light Pendant UPC: 020389167750 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Florentine Weight: 12.58 Product Name: Two Light Pendant UPC: 020389167750 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL861911 Semi-Flush Mts.-Bowl Style - 751291 - Capital Lighting, Inc.
Columbus, OH, USA
SL861911 Semi-Flush Mts.-Bowl Style
751291
SL861911 Semi-Flush Mts.-Bowl Style 751291
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Florentine Weight: 12.58 Product Name: Two Light Pendant UPC: 020389167750 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze Florentine
Weight: 12.58
Product Name: Two Light Pendant
UPC: 020389167750
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751291
Product Name SL861911 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details