Capital Lighting, Inc. SL90067 Exterior -Post/Pier Head 751289

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 11.79 Product Name: Three Light Outdoor Post Lantern UPC: 020389178381 Category: Outdoor Post Lantern Glass: cream colored
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 11.79 Product Name: Three Light Outdoor Post Lantern UPC: 020389178381 Category: Outdoor Post Lantern Glass: cream colored

Suppliers

Company
Product
Description
Supplier Links
SL90067 Exterior -Post/Pier Head - 751289 - Capital Lighting, Inc.
Columbus, OH, USA
SL90067 Exterior -Post/Pier Head
751289
SL90067 Exterior -Post/Pier Head 751289
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 11.79 Product Name: Three Light Outdoor Post Lantern UPC: 020389178381 Category: Outdoor Post Lantern Glass: cream colored

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 11.79
Product Name: Three Light Outdoor Post Lantern
UPC: 020389178381
Category: Outdoor Post Lantern
Glass: cream colored

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751289
Product Name SL90067 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details