Capital Lighting, Inc. SL866241 Semi-Flush Mts.-Bowl Style 751278

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter Weight: 10.95 Product Name: Two Light Ceiling Fixture UPC: 020389176660 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter Weight: 10.95 Product Name: Two Light Ceiling Fixture UPC: 020389176660 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL866241 Semi-Flush Mts.-Bowl Style - 751278 - Capital Lighting, Inc.
Columbus, OH, USA
SL866241 Semi-Flush Mts.-Bowl Style
751278
SL866241 Semi-Flush Mts.-Bowl Style 751278
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter Weight: 10.95 Product Name: Two Light Ceiling Fixture UPC: 020389176660 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Pewter
Weight: 10.95
Product Name: Two Light Ceiling Fixture
UPC: 020389176660
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751278
Product Name SL866241 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details