Capital Lighting, Inc. SL863678 Mid. Chandeliers-Glass Up 751273

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 22.04 Product Name: Six Light Chandelier UPC: 020389164094 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 22.04 Product Name: Six Light Chandelier UPC: 020389164094 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL863678 Mid. Chandeliers-Glass Up - 751273 - Capital Lighting, Inc.
Columbus, OH, USA
SL863678 Mid. Chandeliers-Glass Up
751273
SL863678 Mid. Chandeliers-Glass Up 751273
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 22.04 Product Name: Six Light Chandelier UPC: 020389164094 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 26.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 22.04
Product Name: Six Light Chandelier
UPC: 020389164094
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751273
Product Name SL863678 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details