Capital Lighting, Inc. SL863978 Mid. Chandeliers-Glass Up 751272

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 44.31 Product Name: Nine Light Chandelier UPC: 020389164117 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 44.31 Product Name: Nine Light Chandelier UPC: 020389164117 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL863978 Mid. Chandeliers-Glass Up - 751272 - Capital Lighting, Inc.
Columbus, OH, USA
SL863978 Mid. Chandeliers-Glass Up
751272
SL863978 Mid. Chandeliers-Glass Up 751272
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 44.31 Product Name: Nine Light Chandelier UPC: 020389164117 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 44.31
Product Name: Nine Light Chandelier
UPC: 020389164117
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751272
Product Name SL863978 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details