Capital Lighting, Inc. SL863922 Mid. Chandeliers-Glass Up 751271

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sable Bronze Weight: 44.31 Product Name: Nine Light Chandelier UPC: 020389164124 Category: Chandelier Glass: Cognac edged
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sable Bronze Weight: 44.31 Product Name: Nine Light Chandelier UPC: 020389164124 Category: Chandelier Glass: Cognac edged

Suppliers

Company
Product
Description
Supplier Links
SL863922 Mid. Chandeliers-Glass Up - 751271 - Capital Lighting, Inc.
Columbus, OH, USA
SL863922 Mid. Chandeliers-Glass Up
751271
SL863922 Mid. Chandeliers-Glass Up 751271
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sable Bronze Weight: 44.31 Product Name: Nine Light Chandelier UPC: 020389164124 Category: Chandelier Glass: Cognac edged

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Sable Bronze
Weight: 44.31
Product Name: Nine Light Chandelier
UPC: 020389164124
Category: Chandelier
Glass: Cognac edged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751271
Product Name SL863922 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details