Capital Lighting, Inc. SL880241 Mid. Chandeliers-Glass Up 751268

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Pewter Weight: 35.5 Product Name: Nine Light Chandelier UPC: 020389176622 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Pewter Weight: 35.5 Product Name: Nine Light Chandelier UPC: 020389176622 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL880241 Mid. Chandeliers-Glass Up - 751268 - Capital Lighting, Inc.
Columbus, OH, USA
SL880241 Mid. Chandeliers-Glass Up
751268
SL880241 Mid. Chandeliers-Glass Up 751268
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Pewter Weight: 35.5 Product Name: Nine Light Chandelier UPC: 020389176622 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Satin Pewter
Weight: 35.5
Product Name: Nine Light Chandelier
UPC: 020389176622
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751268
Product Name SL880241 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details