Capital Lighting, Inc. SL866262 Semi-Flush Mts.-Bowl Style 751249

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 10.95 Product Name: Two Light Ceiling Fixture UPC: 020389176790 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 10.95 Product Name: Two Light Ceiling Fixture UPC: 020389176790 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
SL866262 Semi-Flush Mts.-Bowl Style - 751249 - Capital Lighting, Inc.
Columbus, OH, USA
SL866262 Semi-Flush Mts.-Bowl Style
751249
SL866262 Semi-Flush Mts.-Bowl Style 751249
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 10.95 Product Name: Two Light Ceiling Fixture UPC: 020389176790 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Bronze
Weight: 10.95
Product Name: Two Light Ceiling Fixture
UPC: 020389176790
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751249
Product Name SL866262 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details