Capital Lighting, Inc. SL866463 Semi-Flush Mts.-Bowl Style 751244

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 11.06 Product Name: Three Light Ceiling Fixture UPC: 020389177889 Category: Ceiling Glass: warmly aged
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 11.06 Product Name: Three Light Ceiling Fixture UPC: 020389177889 Category: Ceiling Glass: warmly aged

Suppliers

Company
Product
Description
Supplier Links
SL866463 Semi-Flush Mts.-Bowl Style - 751244 - Capital Lighting, Inc.
Columbus, OH, USA
SL866463 Semi-Flush Mts.-Bowl Style
751244
SL866463 Semi-Flush Mts.-Bowl Style 751244
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 11.06 Product Name: Three Light Ceiling Fixture UPC: 020389177889 Category: Ceiling Glass: warmly aged

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 11.06
Product Name: Three Light Ceiling Fixture
UPC: 020389177889
Category: Ceiling
Glass: warmly aged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751244
Product Name SL866463 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details