Capital Lighting, Inc. SL880262 Mid. Chandeliers-Glass Up 751239

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Weight: 35.5 Product Name: Nine Light Chandelier UPC: 020389176752 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Weight: 35.5 Product Name: Nine Light Chandelier UPC: 020389176752 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL880262 Mid. Chandeliers-Glass Up - 751239 - Capital Lighting, Inc.
Columbus, OH, USA
SL880262 Mid. Chandeliers-Glass Up
751239
SL880262 Mid. Chandeliers-Glass Up 751239
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Weight: 35.5 Product Name: Nine Light Chandelier UPC: 020389176752 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Aged Bronze
Weight: 35.5
Product Name: Nine Light Chandelier
UPC: 020389176752
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751239
Product Name SL880262 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details