Capital Lighting, Inc. SL880341 Mid. Chandeliers-Glass Down 751237

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 7.67 Product Name: Three Light Chandelier UPC: 020389176639 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 7.67 Product Name: Three Light Chandelier UPC: 020389176639 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL880341 Mid. Chandeliers-Glass Down - 751237 - Capital Lighting, Inc.
Columbus, OH, USA
SL880341 Mid. Chandeliers-Glass Down
751237
SL880341 Mid. Chandeliers-Glass Down 751237
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter Weight: 7.67 Product Name: Three Light Chandelier UPC: 020389176639 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter
Weight: 7.67
Product Name: Three Light Chandelier
UPC: 020389176639
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751237
Product Name SL880341 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details