Capital Lighting, Inc. SL880362 Mid. Chandeliers-Glass Down 751234

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 7.67 Product Name: Three Light Chandelier UPC: 020389176769 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 7.67 Product Name: Three Light Chandelier UPC: 020389176769 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL880362 Mid. Chandeliers-Glass Down - 751234 - Capital Lighting, Inc.
Columbus, OH, USA
SL880362 Mid. Chandeliers-Glass Down
751234
SL880362 Mid. Chandeliers-Glass Down 751234
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Weight: 7.67 Product Name: Three Light Chandelier UPC: 020389176769 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Weight: 7.67
Product Name: Three Light Chandelier
UPC: 020389176769
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751234
Product Name SL880362 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details