Capital Lighting, Inc. SL880462 Large Chandeliers-Glass Shade 751233

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 43.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Aged Bronze Weight: 37.54 Product Name: 15 Light Chandelier UPC: 020389176868 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 43.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Aged Bronze Weight: 37.54 Product Name: 15 Light Chandelier UPC: 020389176868 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL880462 Large Chandeliers-Glass Shade - 751233 - Capital Lighting, Inc.
Columbus, OH, USA
SL880462 Large Chandeliers-Glass Shade
751233
SL880462 Large Chandeliers-Glass Shade 751233
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 43.00 Bulb Type: Medium Qty: 15 Wattage: 40 Finish: Aged Bronze Weight: 37.54 Product Name: 15 Light Chandelier UPC: 020389176868 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 43.00
Bulb
Type: Medium
Qty: 15
Wattage: 40
Finish: Aged Bronze
Weight: 37.54
Product Name: 15 Light Chandelier
UPC: 020389176868
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751233
Product Name SL880462 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details