Capital Lighting, Inc. SL881863 Large Chandeliers-Glass Shade 751209

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 39.36 Product Name: Nine Light Chandelier UPC: 020389177933 Category: Chandelier Glass: warmly aged
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 39.36 Product Name: Nine Light Chandelier UPC: 020389177933 Category: Chandelier Glass: warmly aged

Suppliers

Company
Product
Description
Supplier Links
SL881863 Large Chandeliers-Glass Shade - 751209 - Capital Lighting, Inc.
Columbus, OH, USA
SL881863 Large Chandeliers-Glass Shade
751209
SL881863 Large Chandeliers-Glass Shade 751209
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 39.36 Product Name: Nine Light Chandelier UPC: 020389177933 Category: Chandelier Glass: warmly aged

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 40.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Painted Bronze
Weight: 39.36
Product Name: Nine Light Chandelier
UPC: 020389177933
Category: Chandelier
Glass: warmly aged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751209
Product Name SL881863 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details