Capital Lighting, Inc. SL811978 Mid. Chandeliers-Glass Up 751194

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 32.82 Product Name: Nine Light Chandelier UPC: 020389174239 Category: Chandelier Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 32.82 Product Name: Nine Light Chandelier UPC: 020389174239 Category: Chandelier Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL811978 Mid. Chandeliers-Glass Up - 751194 - Capital Lighting, Inc.
Columbus, OH, USA
SL811978 Mid. Chandeliers-Glass Up
751194
SL811978 Mid. Chandeliers-Glass Up 751194
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 32.82 Product Name: Nine Light Chandelier UPC: 020389174239 Category: Chandelier Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 32.82
Product Name: Nine Light Chandelier
UPC: 020389174239
Category: Chandelier
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751194
Product Name SL811978 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details