Capital Lighting, Inc. SL819323 Mid. Chandeliers-Glass Up 751178

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Colonial Bronze Weight: 38.42 Product Name: Nine Light Chandelier UPC: 020389163653 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Colonial Bronze Weight: 38.42 Product Name: Nine Light Chandelier UPC: 020389163653 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL819323 Mid. Chandeliers-Glass Up - 751178 - Capital Lighting, Inc.
Columbus, OH, USA
SL819323 Mid. Chandeliers-Glass Up
751178
SL819323 Mid. Chandeliers-Glass Up 751178
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Colonial Bronze Weight: 38.42 Product Name: Nine Light Chandelier UPC: 020389163653 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Colonial Bronze
Weight: 38.42
Product Name: Nine Light Chandelier
UPC: 020389163653
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751178
Product Name SL819323 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details