Capital Lighting, Inc. SL819260 Mid. Chandeliers-Glass Down 751175

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chardonnay Product Name: Three Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chardonnay Product Name: Three Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL819260 Mid. Chandeliers-Glass Down - 751175 - Capital Lighting, Inc.
Columbus, OH, USA
SL819260 Mid. Chandeliers-Glass Down
751175
SL819260 Mid. Chandeliers-Glass Down 751175
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chardonnay Product Name: Three Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chardonnay
Product Name: Three Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751175
Product Name SL819260 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details