Capital Lighting, Inc. SL819223 Mid. Chandeliers-Glass Down 751172

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 15.37 Product Name: Three Light Chandelier UPC: 020389163523 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 15.37 Product Name: Three Light Chandelier UPC: 020389163523 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL819223 Mid. Chandeliers-Glass Down - 751172 - Capital Lighting, Inc.
Columbus, OH, USA
SL819223 Mid. Chandeliers-Glass Down
751172
SL819223 Mid. Chandeliers-Glass Down 751172
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Weight: 15.37 Product Name: Three Light Chandelier UPC: 020389163523 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Bronze
Weight: 15.37
Product Name: Three Light Chandelier
UPC: 020389163523
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751172
Product Name SL819223 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details