Capital Lighting, Inc. SL821460 Pendants-Bowl Style 751160

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chardonnay Product Name: Three Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chardonnay Product Name: Three Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL821460 Pendants-Bowl Style - 751160 - Capital Lighting, Inc.
Columbus, OH, USA
SL821460 Pendants-Bowl Style
751160
SL821460 Pendants-Bowl Style 751160
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chardonnay Product Name: Three Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chardonnay
Product Name: Three Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751160
Product Name SL821460 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details