Capital Lighting, Inc. SL826863 Mini Pendants-Rod 751157

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 6.13 Product Name: One Light Pendant UPC: 020389177865 Category: Pendant Glass: warmly aged
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 6.13 Product Name: One Light Pendant UPC: 020389177865 Category: Pendant Glass: warmly aged

Suppliers

Company
Product
Description
Supplier Links
SL826863 Mini Pendants-Rod - 751157 - Capital Lighting, Inc.
Columbus, OH, USA
SL826863 Mini Pendants-Rod
751157
SL826863 Mini Pendants-Rod 751157
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 6.13 Product Name: One Light Pendant UPC: 020389177865 Category: Pendant Glass: warmly aged

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 6.13
Product Name: One Light Pendant
UPC: 020389177865
Category: Pendant
Glass: warmly aged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751157
Product Name SL826863 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details