Capital Lighting, Inc. SL826963 Pendants-Bowl Style 751154

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 14.29 Product Name: Three Light Pendant UPC: 020389177872 Category: Pendant Glass: warmly aged
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 14.29 Product Name: Three Light Pendant UPC: 020389177872 Category: Pendant Glass: warmly aged

Suppliers

Company
Product
Description
Supplier Links
SL826963 Pendants-Bowl Style - 751154 - Capital Lighting, Inc.
Columbus, OH, USA
SL826963 Pendants-Bowl Style
751154
SL826963 Pendants-Bowl Style 751154
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 14.29 Product Name: Three Light Pendant UPC: 020389177872 Category: Pendant Glass: warmly aged

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 14.29
Product Name: Three Light Pendant
UPC: 020389177872
Category: Pendant
Glass: warmly aged

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751154
Product Name SL826963 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details