Capital Lighting, Inc. SL819360 Mid. Chandeliers-Glass Up 751149

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chardonnay Product Name: Nine Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chardonnay Product Name: Nine Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL819360 Mid. Chandeliers-Glass Up - 751149 - Capital Lighting, Inc.
Columbus, OH, USA
SL819360 Mid. Chandeliers-Glass Up
751149
SL819360 Mid. Chandeliers-Glass Up 751149
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chardonnay Product Name: Nine Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 30.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Chardonnay
Product Name: Nine Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751149
Product Name SL819360 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details