Capital Lighting, Inc. SL820063 Pendants-Glass Down 751146

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Weight: 12.29 Product Name: One Light Pendant UPC: 020389174314 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Weight: 12.29 Product Name: One Light Pendant UPC: 020389174314 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL820063 Pendants-Glass Down - 751146 - Capital Lighting, Inc.
Columbus, OH, USA
SL820063 Pendants-Glass Down
751146
SL820063 Pendants-Glass Down 751146
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Painted Bronze Weight: 12.29 Product Name: One Light Pendant UPC: 020389174314 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Painted Bronze
Weight: 12.29
Product Name: One Light Pendant
UPC: 020389174314
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751146
Product Name SL820063 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details