Capital Lighting, Inc. SL820262 Island/Pool Table-2 Light Bar 751145

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.00 Extension: 14 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 8.56 Product Name: Two Light Pendant UPC: 020389176776 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.00 Extension: 14 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 8.56 Product Name: Two Light Pendant UPC: 020389176776 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL820262 Island/Pool Table-2 Light Bar - 751145 - Capital Lighting, Inc.
Columbus, OH, USA
SL820262 Island/Pool Table-2 Light Bar
751145
SL820262 Island/Pool Table-2 Light Bar 751145
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.00 Extension: 14 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Weight: 8.56 Product Name: Two Light Pendant UPC: 020389176776 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 25.00
Extension: 14
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Bronze
Weight: 8.56
Product Name: Two Light Pendant
UPC: 020389176776
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751145
Product Name SL820262 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details