Capital Lighting, Inc. SL820078 Pendants-Glass Down 751141

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 12.29 Product Name: One Light Pendant UPC: 020389174291 Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 12.29 Product Name: One Light Pendant UPC: 020389174291 Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL820078 Pendants-Glass Down - 751141 - Capital Lighting, Inc.
Columbus, OH, USA
SL820078 Pendants-Glass Down
751141
SL820078 Pendants-Glass Down 751141
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 12.29 Product Name: One Light Pendant UPC: 020389174291 Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 12.29
Product Name: One Light Pendant
UPC: 020389174291
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751141
Product Name SL820078 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details