Capital Lighting, Inc. SL822960 Pendants-Glass Down 751130

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chardonnay Product Name: One Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chardonnay Product Name: One Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
SL822960 Pendants-Glass Down - 751130 - Capital Lighting, Inc.
Columbus, OH, USA
SL822960 Pendants-Glass Down
751130
SL822960 Pendants-Glass Down 751130
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chardonnay Product Name: One Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chardonnay
Product Name: One Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751130
Product Name SL822960 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details