Capital Lighting, Inc. SL826078 Pendants-Glass Down 751127

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 12.51 Product Name: One Light Pendant UPC: 020389157904 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 12.51 Product Name: One Light Pendant UPC: 020389157904 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL826078 Pendants-Glass Down - 751127 - Capital Lighting, Inc.
Columbus, OH, USA
SL826078 Pendants-Glass Down
751127
SL826078 Pendants-Glass Down 751127
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 12.51 Product Name: One Light Pendant UPC: 020389157904 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 12.51
Product Name: One Light Pendant
UPC: 020389157904
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 751127
Product Name SL826078 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details