PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Brass
Product Name: One Light Pendant
Category: Pendant
Glass: Etched
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 751119 |
| Product Name | SL82351 Pendants-Glass Down |
| Application | Residential |